Supermicro Computer, Inc. SuperChassis SC823MTQ-R700LPB

Description
Key Features 1. Redundant (1+1) 700W Power Supply 2. 3x 3.5" Rear Hot-swap SAS / SATA Drive Bays 3. 1x Slim CD-ROM Drive 4. 4x 3-Pin 40x40x56mm Cooling Fans 5. 7x Low-profile, Half-length I/O Expansion Slots 6. Power Switch & 6 LED Indicators 7. Front I/O Access 8. Only 17.7" Compact Chassis Depth 9. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. Redundant (1+1) 700W Power Supply 2. 3x 3.5" Rear Hot-swap SAS / SATA Drive Bays 3. 1x Slim CD-ROM Drive 4. 4x 3-Pin 40x40x56mm Cooling Fans 5. 7x Low-profile, Half-length I/O Expansion Slots 6. Power Switch & 6 LED Indicators 7. Front I/O Access 8. Only 17.7" Compact Chassis Depth 9. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC823MTQ-R700LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC823MTQ-R700LPB
SuperChassis SC823MTQ-R700LPB
Key Features 1. Redundant (1+1) 700W Power Supply 2. 3x 3.5" Rear Hot-swap SAS / SATA Drive Bays 3. 1x Slim CD-ROM Drive 4. 4x 3-Pin 40x40x56mm Cooling Fans 5. 7x Low-profile, Half-length I/O Expansion Slots 6. Power Switch & 6 LED Indicators 7. Front I/O Access 8. Only 17.7" Compact Chassis Depth 9. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. Redundant (1+1) 700W Power Supply

2. 3x 3.5" Rear Hot-swap SAS / SATA
Drive Bays

3. 1x Slim CD-ROM Drive

4. 4x 3-Pin 40x40x56mm Cooling Fans

5. 7x Low-profile, Half-length I/O
Expansion Slots

6. Power Switch & 6 LED Indicators

7. Front I/O Access

8. Only 17.7" Compact Chassis Depth

9. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC823MTQ-R700LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
UCS 2U Enclosure - 1030e - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details