Supermicro Computer, Inc. SuperChassis SC822S-400LP / SC822S-400LPB

Description
Key Features 1. 400W Power Supply 2. 6x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 3. 1x 5.25" Peripheral Drive Bay 4. 1x Slim DVD-ROM Drive (Optional) 5. 4x 80mm 3400 RPM Fans 6. 7x Low-profile, Full-length I/O Expansion Slots 7. Power Switch & 5 LED Indicators
Description
Key Features 1. 400W Power Supply 2. 6x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 3. 1x 5.25" Peripheral Drive Bay 4. 1x Slim DVD-ROM Drive (Optional) 5. 4x 80mm 3400 RPM Fans 6. 7x Low-profile, Full-length I/O Expansion Slots 7. Power Switch & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 400W Power Supply 2. 6x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 3. 1x 5.25" Peripheral Drive Bay 4. 1x Slim DVD-ROM Drive (Optional) 5. 4x 80mm 3400 RPM Fans 6. 7x Low-profile, Full-length I/O Expansion Slots 7. Power Switch & 5 LED Indicators

Key Features

1. 400W Power Supply

2. 6x 3.5" Hot-swap Ultra320/160 SCSI
Drive Bays

3. 1x 5.25" Peripheral Drive Bay

4. 1x Slim DVD-ROM Drive (Optional)

5. 4x 80mm 3400 RPM Fans

6. 7x Low-profile, Full-length I/O
Expansion Slots

7. Power Switch & 5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC822S-400LP / SC822S-400LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Desktop/wallmount Chassis for ATX/mATX Motherboard - IPC-7220-50C - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 1U Chassis - UCS 1001 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop (optional feature); Wall-mounted (optional feature)
Controls & Indicators RESET Switch; Power Failure Indicator; Power ON/OFF Indicator
View Details