Key Features
1. 400W Power Supply
2. 6x 3.5" IDE Drive Bays
3. 1x 5.25" Peripheral Drive Bay
4. 1x Slim DVD-ROM Drive (Optional)
5. 4x 80mm 3400 RPM Fans
6. 3x Full-size, Full-length I/O Expansion
Slots
7. Power Switch & 5 LED Indicators
Supermicro Computer, Inc. | |
---|---|
Product Category | Industrial Chassis and Card Cages |
Product Number | SC822i-400RC / SC822i-400RCB |
Product Name | SuperChassis |
Product Type | Chassis |
Mounting Style | Rack-mount |
Rack Height | 2U |