Supermicro Computer, Inc. SuperChassis SC815TQ-700V

Description
Key Features 1. 700W Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x Counter-rotating Fans 5. 1x Full-height, Full-length, 1x Low-profile I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 700W Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x Counter-rotating Fans 5. 1x Full-height, Full-length, 1x Low-profile I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC815TQ-700V - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC815TQ-700V
SuperChassis SC815TQ-700V
Key Features 1. 700W Power Supply 2. 4x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x Counter-rotating Fans 5. 1x Full-height, Full-length, 1x Low-profile I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 700W Power Supply

2. 4x 3.5" Hot-swap SAS/SATA Drive
Bays

3. 1x Slim DVD-ROM Drive

4. 4x Counter-rotating Fans

5. 1x Full-height, Full-length,
1x Low-profile I/O Expansion Slot

6. Power Switch, Reset Button &
5 LED Indicators

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC815TQ-700V
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
1U Short-Depth Server Chassis for Micro ATX/ATX Motherboards for entry-level server deployments. - HPC-7120S-35ZB - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Certifications CE / FCC Certified
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
UCS 5U Managed Enclosure - 1040 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details