Supermicro Computer, Inc. SuperChassis SC813MT-410C / SC813MT-410CB

Description
Key Features 1. 410W DC Power Supply 2. 4x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 1x Serial, 2 x USB Front Access I/O 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch, Power Reset & 5 LED Indicators
Description
Key Features 1. 410W DC Power Supply 2. 4x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 1x Serial, 2 x USB Front Access I/O 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch, Power Reset & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 410W DC Power Supply 2. 4x 3.5" Hot-swap SAS / SATA Drive Bays 3. 1x Slim DVD ROM Drive (Optional) 4. 1x Serial, 2 x USB Front Access I/O 5. 4x 4cm 12,500 RPM PWM Fan 6. 1x Full-height, Half-length I/O Expansion Slot 7. Power Switch, Power Reset & 5 LED Indicators

Key Features

1. 410W DC Power Supply

2. 4x 3.5" Hot-swap SAS / SATA Drive Bays

3. 1x Slim DVD ROM Drive (Optional)

4. 1x Serial, 2 x USB Front Access I/O

5. 4x 4cm 12,500 RPM PWM Fan

6. 1x Full-height, Half-length
I/O Expansion Slot

7. Power Switch, Power Reset &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC813MT-410C / SC813MT-410CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details