Supermicro Computer, Inc. SuperChassis SC743T-500B

Description
Key Features 1. 500W Low-Noise Power Supply 2. 8x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays 1x 5.25" Drive Bay (opt. 3.5" Drive Bay) 4. 7x Full-height, Full-length expansion slot 5. 4x 5000 RPM Hot-swap PWM Cooling Fans 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators
Description
Key Features 1. 500W Low-Noise Power Supply 2. 8x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays 1x 5.25" Drive Bay (opt. 3.5" Drive Bay) 4. 7x Full-height, Full-length expansion slot 5. 4x 5000 RPM Hot-swap PWM Cooling Fans 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC743T-500B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC743T-500B
SuperChassis SC743T-500B
Key Features 1. 500W Low-Noise Power Supply 2. 8x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays 1x 5.25" Drive Bay (opt. 3.5" Drive Bay) 4. 7x Full-height, Full-length expansion slot 5. 4x 5000 RPM Hot-swap PWM Cooling Fans 6. 2x Front USB Ports 7. Locking Side Panel & Bezel with Filter 8. Power Switch, Reset Switch & 6 LED Indicators

Key Features

1. 500W Low-Noise Power Supply

2. 8x 3.5" SAS / SATA Hot-swappable
Drive Bays

3. 3x 5.25" Peripheral Drive Bays
1x 5.25" Drive Bay (opt. 3.5" Drive Bay)

4. 7x Full-height, Full-length expansion slot

5. 4x 5000 RPM Hot-swap PWM
Cooling Fans

6. 2x Front USB Ports

7. Locking Side Panel & Bezel with Filter

8. Power Switch, Reset Switch &
6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC743T-500B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 2U Chassis - UCS 1002 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details