Supermicro Computer, Inc. SuperChassis SC732D4F-500B

Description
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 90° rotatable HDD cage design 4x 2.5" internal SAS/SATA HDD (opt.) 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O ports: 2x Audio (HD/AC97), 2x USB 3.0, 2x USB 2.0, 2x 1394 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis
Description
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 90° rotatable HDD cage design 4x 2.5" internal SAS/SATA HDD (opt.) 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O ports: 2x Audio (HD/AC97), 2x USB 3.0, 2x USB 2.0, 2x 1394 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC732D4F-500B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC732D4F-500B
SuperChassis SC732D4F-500B
Key Features 1. 4x 3.5" internal SAS/SATA HDD Bays 90° rotatable HDD cage design 4x 2.5" internal SAS/SATA HDD (opt.) 2. Peripheral Drive Bays: 2x 5.25" and 1x 3.5" 3. 1x 12cm Rear Exhaust Fan 1x 12cm Front Cooling Fan (opt.) 4. 7x Full-height, Full-length PCI Expansion Slots 5. Front I/O ports: 2x Audio (HD/AC97), 2x USB 3.0, 2x USB 2.0, 2x 1394 ports 6. High Efficiency 80Plus Power Supply 7. Cost Effective Desktop, Embedded, Workstation Chassis

Key Features

1. 4x 3.5" internal SAS/SATA HDD Bays
90° rotatable HDD cage design
4x 2.5" internal SAS/SATA HDD (opt.)

2. Peripheral Drive Bays:
2x 5.25" and 1x 3.5"

3. 1x 12cm Rear Exhaust Fan
1x 12cm Front Cooling Fan (opt.)

4. 7x Full-height, Full-length PCI
Expansion Slots

5. Front I/O ports: 2x Audio (HD/AC97),
2x USB 3.0, 2x USB 2.0, 2x 1394 ports

6. High Efficiency 80Plus Power Supply

7. Cost Effective Desktop, Embedded,
Workstation Chassis

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC732D4F-500B
Product Name SuperChassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details