Canoga Perkins Corporation UCS 5U Enclosure 1050

Description
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.
Datasheet
Description
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Chatsworth, CA, USA
UCS 5U Enclosure
1050
UCS 5U Enclosure 1050
The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.

The UCS's variety of chassis and enclosures allow great flexibility in deployment and the assurance that the product at the Central Office/Central Site, POP Site, and Remote locations are identical modules. This reduces maintenance burden, inventory overhead, simplifies training, and reduces the number of items operations and field staff must remember. All of this means lower costs and greater network availability.The 1040 and 1050 Enclosures house a single UCS1000 type (5 RU high) Technology Module (see the Related Products page for a list of compatible products). The 1230 BAM allow the 1040 and 1050 Enclosures to support two of the smaller UCS1002 type (2 RU high) LAN Extension and Modem Modules. The 1040 Enclosure provides an Ethernet Port for Management Network access to the module. The 1050 Enclosure has the ability for external management as all UCS1000 type Technology Modules have Serial Management Ports except passive CWDM Multiplexing Modules.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Industrial Chassis and Card Cages
Product Number 1050
Product Name UCS 5U Enclosure
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
19" Width 19'' (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis - IMC-318I - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
View Details
UCS 1U Chassis - UCS 1001 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop (optional feature); Wall-mounted (optional feature)
Controls & Indicators RESET Switch; Power Failure Indicator; Power ON/OFF Indicator
View Details