Supermicro Computer, Inc. SuperChassis SC512L-260 / SC512L-260B

Description
Key Features 1. 260W Power Supply 2. 2x 3.5" Internal Drive Bays 3. 1x 10cm Blower Fan 4. 1x I/O Expansion Slot 5. 2x Rear USB 2.0 Ports 6. Power Switch, Reset, and 5x LED Indicators
Description
Key Features 1. 260W Power Supply 2. 2x 3.5" Internal Drive Bays 3. 1x 10cm Blower Fan 4. 1x I/O Expansion Slot 5. 2x Rear USB 2.0 Ports 6. Power Switch, Reset, and 5x LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 260W Power Supply 2. 2x 3.5" Internal Drive Bays 3. 1x 10cm Blower Fan 4. 1x I/O Expansion Slot 5. 2x Rear USB 2.0 Ports 6. Power Switch, Reset, and 5x LED Indicators

Key Features

1. 260W Power Supply

2. 2x 3.5" Internal Drive Bays

3. 1x 10cm Blower Fan

4. 1x I/O Expansion Slot

5. 2x Rear USB 2.0 Ports

6. Power Switch, Reset, and
5x LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC512L-260 / SC512L-260B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-00XCE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 2U Chassis - UCS 1002 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details