Supermicro Computer, Inc. SuperChassis SC510L-200B

Description
Key Features 1. Compact 1U Server, Appliance Chassis 2. 200W Low Noise Power Supply 3. 1x 3.5" Internal Drive Bay 4. OR Up to 4x 2.5" Internal Drive Bays (Optional) 5. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 6. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 7. 1x 8500 RPM Cooling Fan 8. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. Compact 1U Server, Appliance Chassis 2. 200W Low Noise Power Supply 3. 1x 3.5" Internal Drive Bay 4. OR Up to 4x 2.5" Internal Drive Bays (Optional) 5. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 6. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 7. 1x 8500 RPM Cooling Fan 8. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC510L-200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC510L-200B
SuperChassis SC510L-200B
Key Features 1. Compact 1U Server, Appliance Chassis 2. 200W Low Noise Power Supply 3. 1x 3.5" Internal Drive Bay 4. OR Up to 4x 2.5" Internal Drive Bays (Optional) 5. OR 1x Full-height, Half-length PCI Expansion Slot (Optional) 6. OR up to 2x 2.5" (with single retention bracket) and 1x FH, HL PCi 7. 1x 8500 RPM Cooling Fan 8. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. Compact 1U Server, Appliance Chassis

2. 200W Low Noise Power Supply

3. 1x 3.5" Internal Drive Bay

4. OR Up to 4x 2.5" Internal Drive Bays
(Optional)

5. OR 1x Full-height, Half-length PCI
Expansion Slot (Optional)

6. OR up to 2x 2.5" (with single retention
bracket) and 1x FH, HL PCi

7. 1x 8500 RPM Cooling Fan

8. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC510L-200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
2U Rackmount System - D-213 - Industrial PC, Inc.
Industrial PC, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor microATX; Mini-ITX
View Details