Supermicro Computer, Inc. SuperChassis SC216E1-R900LPB

Description
Key Features 1. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 2. 1+1 900W Redundant Power Supply 3. 3Gb/s SAS Expander 4. Mini-I-pass (SFF 8087) Connectivity 5. 7x Low-profile Expansion Slot 6. Power Switch & 6x LED Indicators 7. Can be configured as either HEAD Or JBOD unit
Description
Key Features 1. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 2. 1+1 900W Redundant Power Supply 3. 3Gb/s SAS Expander 4. Mini-I-pass (SFF 8087) Connectivity 5. 7x Low-profile Expansion Slot 6. Power Switch & 6x LED Indicators 7. Can be configured as either HEAD Or JBOD unit

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC216E1-R900LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC216E1-R900LPB
SuperChassis SC216E1-R900LPB
Key Features 1. 2U High Density 2.5" HDD Chassis 24x 2.5" Hot-swap SAS/SATA HD bays 2. 1+1 900W Redundant Power Supply 3. 3Gb/s SAS Expander 4. Mini-I-pass (SFF 8087) Connectivity 5. 7x Low-profile Expansion Slot 6. Power Switch & 6x LED Indicators 7. Can be configured as either HEAD Or JBOD unit

Key Features

1. 2U High Density 2.5" HDD Chassis
24x 2.5" Hot-swap SAS/SATA HD bays

2. 1+1 900W Redundant Power Supply

3. 3Gb/s SAS Expander

4. Mini-I-pass (SFF 8087) Connectivity

5. 7x Low-profile Expansion Slot

6. Power Switch & 6x LED Indicators

7. Can be configured as either HEAD
Or JBOD unit

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC216E1-R900LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320BP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details