Supermicro Computer, Inc. SuperChassis SC113TQ-R700CB

Description
Key Features 1. 700W High-Efficiency Gold Level Redundant Power Supplies 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for DP motherboards
Description
Key Features 1. 700W High-Efficiency Gold Level Redundant Power Supplies 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for DP motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC113TQ-R700CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC113TQ-R700CB
SuperChassis SC113TQ-R700CB
Key Features 1. 700W High-Efficiency Gold Level Redundant Power Supplies 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard sizes 12" x 13" E-ATX & 13.68" x 13" 6. Optimized for DP motherboards

Key Features

1. 700W High-Efficiency Gold Level
Redundant Power Supplies

2. 8x Hot-swap 2.5" SAS/SATA HDD tray

3. Expansion slots:
1x Full-height & Full-length

4. 4x 40x56mm counter-rotating fans

5. Supports motherboard sizes
12" x 13" E-ATX & 13.68" x 13"

6. Optimized for DP motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC113TQ-R700CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount Chassis with Visual Alarm Notification - IPC-610MB-50HD - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
UCS 5U Chassis - UCS 1000 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators RESET Switch; Power Failure Indicator; Chassis Fan Failure Indicator; Power ON/OFF Indicator
View Details