Supermicro Computer, Inc. SuperChassis SC113TQ-R650CB

Description
Key Features 1. 2x 650W High-Efficiency Redundant Power Supplies 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard size up to: 12" x 13" 6. Optimized for DP motherboards
Description
Key Features 1. 2x 650W High-Efficiency Redundant Power Supplies 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard size up to: 12" x 13" 6. Optimized for DP motherboards

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC113TQ-R650CB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC113TQ-R650CB
SuperChassis SC113TQ-R650CB
Key Features 1. 2x 650W High-Efficiency Redundant Power Supplies 2. 8x Hot-swap 2.5" SAS/SATA HDD tray 3. Expansion slots: 1x Full-height & Full-length 4. 4x 40x56mm counter-rotating fans 5. Supports motherboard size up to: 12" x 13" 6. Optimized for DP motherboards

Key Features

1. 2x 650W High-Efficiency Redundant
Power Supplies

2. 8x Hot-swap 2.5" SAS/SATA HDD tray

3. Expansion slots:
1x Full-height & Full-length

4. 4x 40x56mm counter-rotating fans

5. Supports motherboard size up to:
12" x 13"

6. Optimized for DP motherboards

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC113TQ-R650CB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
6-slot desktop/Wallmount chassis - IPC-6606BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
UCS 5U Enclosure - 1050 - Canoga Perkins Corporation
Canoga Perkins Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount (optional feature); Desktop; Wall-mounted
Controls & Indicators Power Failure Indicator; Power ON/OFF Indicator
View Details