Superior Sensor Technology Differential Pressure Transmitters HS Series for DPT-HS210

Description
Offering the industry's greatest flexibility, the HS Series DPT family easily supports any custom configuration of pressure range, output configuration, bandwidth, etc. via a simple interface where you fully define and implement product features in minutes. This new level of sub-system integration reduces system BOM cost and eases system integration while maintaining the highest levels of accuracy and overall sensor performance. With Multi-Range technology a single device can support an unlimited number of pressure ranges that can be modified 'on the fly.' The series measures dry air and non-aggressive gas pressure with very high accuracy (within 0.10%) and a stable zero point. Industry leading long-term stability is typically better than 0.10% FSS and Total Error band is better than 0.10% FSS. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. This highly integrated hardware and software differential pressure sensing solution gives you the ultimate in flexibility and performance in a Differential Pressure Transmitter system. Adding analog interfaces with easy to use configuration software greatly accelerates product definition and engineering development efforts while simplifying system calibration testing in manufacturing.
Datasheet
Description
Offering the industry's greatest flexibility, the HS Series DPT family easily supports any custom configuration of pressure range, output configuration, bandwidth, etc. via a simple interface where you fully define and implement product features in minutes. This new level of sub-system integration reduces system BOM cost and eases system integration while maintaining the highest levels of accuracy and overall sensor performance. With Multi-Range technology a single device can support an unlimited number of pressure ranges that can be modified 'on the fly.' The series measures dry air and non-aggressive gas pressure with very high accuracy (within 0.10%) and a stable zero point. Industry leading long-term stability is typically better than 0.10% FSS and Total Error band is better than 0.10% FSS. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. This highly integrated hardware and software differential pressure sensing solution gives you the ultimate in flexibility and performance in a Differential Pressure Transmitter system. Adding analog interfaces with easy to use configuration software greatly accelerates product definition and engineering development efforts while simplifying system calibration testing in manufacturing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Transmitters - HS Series for DPT-HS210 - Superior Sensor Technology
Los Gatos, CA, United States
Differential Pressure Transmitters
HS Series for DPT-HS210
Differential Pressure Transmitters HS Series for DPT-HS210
Offering the industry's greatest flexibility, the HS Series DPT family easily supports any custom configuration of pressure range, output configuration, bandwidth, etc. via a simple interface where you fully define and implement product features in minutes. This new level of sub-system integration reduces system BOM cost and eases system integration while maintaining the highest levels of accuracy and overall sensor performance. With Multi-Range technology a single device can support an unlimited number of pressure ranges that can be modified 'on the fly.' The series measures dry air and non-aggressive gas pressure with very high accuracy (within 0.10%) and a stable zero point. Industry leading long-term stability is typically better than 0.10% FSS and Total Error band is better than 0.10% FSS. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. This highly integrated hardware and software differential pressure sensing solution gives you the ultimate in flexibility and performance in a Differential Pressure Transmitter system. Adding analog interfaces with easy to use configuration software greatly accelerates product definition and engineering development efforts while simplifying system calibration testing in manufacturing.

Offering the industry's greatest flexibility, the HS Series DPT family easily supports any custom configuration of pressure range, output configuration, bandwidth, etc. via a simple interface where you fully define and implement product features in minutes. This new level of sub-system integration reduces system BOM cost and eases system integration while maintaining the highest levels of accuracy and overall sensor performance. With Multi-Range technology a single device can support an unlimited number of pressure ranges that can be modified 'on the fly.' The series measures dry air and non-aggressive gas pressure with very high accuracy (within 0.10%) and a stable zero point. Industry leading long-term stability is typically better than 0.10% FSS and Total Error band is better than 0.10% FSS. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 0.1 Hz to 10 Hz, optional integrated closed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. This highly integrated hardware and software differential pressure sensing solution gives you the ultimate in flexibility and performance in a Differential Pressure Transmitter system. Adding analog interfaces with easy to use configuration software greatly accelerates product definition and engineering development efforts while simplifying system calibration testing in manufacturing.

Supplier's Site Datasheet

Technical Specifications

  Superior Sensor Technology
Product Category Pressure Transmitters
Product Number HS Series for DPT-HS210
Product Name Differential Pressure Transmitters
Pressure Measurement Differential
Media Gas
Features Temperature Compensated
Working Pressure Range 0.0036 to 0.3626 psi (0.0026 to 0.2552 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Multivariable Transmitter - Model 266JRT - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details