Universal Cutting Tools, Inc. High Speed Drill 220-7/64 220-7/64

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-7/64 - 220-7/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-7/64
220-7/64
High Speed Drill 220-7/64 220-7/64
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-7/64
Product Name High Speed Drill 220-7/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 7/64"
Diameter 0.109 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material Hsco
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 37156B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 6.000 inch (31.7 to 152.4 mm)
View Details