Material Made up of Iridium, platinum , Iridium alloy & Stainless Steel. Features The EFO wand is essential in applications requiring high precision and controlled energy delivery for precise bonding and wire placement in microelectronic components. Superior electrode material assures the lifespan of EFO wand and consistent shape and size of free air ball. The tip of EFO wands are made of by Iridium, platinum & Iridium alloy or platinum, it can keep the consistent shape and size during the 1063℃ flame process. Besides the tip of EFO wand, the rest part is made of stainless steel. The tip of EFO wands are polished base on over decade years special experience. So it make the spark consistent and the direction from the same point always. Application Die bonding process, Wire Bonding, flip-chip bonding and MEMS packaging , High-Precision Electronics such as in LED.
| Suntech Applied Materials (Hefei) Co.,Ltd | |
|---|---|
| Product Category | Semiconductor Wire and Wedge Bonders |
| Product Name | EFO Wands |
| Wire Bonder Type | Wedge Bonder |