Sunstone Engineering LZR ENG NANO – Laser Engraving Systems

Description
SMALL, BUT POWERFUL The LZR ENG NANO is entry level in the field of engraving and marking but the ideal solution for small workshops. We wanted to satisfy the growing demand for goldsmiths and laboratories by creating a compact laser engraver/marker at an affordable price. FEATURES Pulsed fiber laser Manual Z-axis regulation Small size Easy user-friendly software Ideal for small workshop 36 month warranty APPLICATIONS Engrave on rings, bracelets, medallions and flat surfaces Engrave on watch faces and eyewear of any metal material Engrave Photographs, names, designs, logos, and trademarks Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the ECO and PRO series, the NANO products are also built using ytterbium-doped fiber optics and is a system with low environmental impact and low maintenance (up to 50,000 working hours). The maximum marking area ranges from 60x60mm to 100x100mm depending on the lens. The machine is small, with a fully accessible working chamber thanks to the absence of closures and hatches. There are two available models with either 20W or 30W of maximum output power. Maneuvering pieces and configuring setups is very fast and easy. Unlike the ECO and PRO series, the z-axis is not motor driven and must be adjusted manually. To help position the z-axis appropriately, the NANO machine has an innovative and intuitive focusing system with overlapping laser pointers. The NANO can also be equipped with a video camera for optimization of the processing, and for possible remote assistance. The included software is capable of importing files from commonly-used computer design programs such as svg, dxf, bmp, plt, jpg, dwg, and others. The software makes it easy to perform any job from engraving an image, to engraving text on the inside of a ring, to engraving a custom design on a bangle, to marking and cutting custom shaped objects. Additional options that can be included with the NANO machines include: high precision rotating axis system for rings and bangles, electro-pneumatic feeder for metal sheets, vacuum exhaust system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system. For our Full Laser Engraving System Click Here. SPECIFICATIONS NANO 20 NANO 30 OUTPUT POWER 20 W 30 W WAVE LENGHT 1064 nm M2 < 1.8 POWER SUPPLY 230 V 50/60 Hz opt. 110 V on request ABSORBED POWER 250 W 350 W WORKING SPACE DIMENSION (LXDXH) 250x250x310 mm WEIGHT 35 kg 35 kg FOCAL 100: MARKING AREA / SPOT 60×60 mm / 16 um FOCAL 100: MARKING AREA / SPOT 100×100 mm / 26 um SPEED OF GALVO HEAD 5000 mm/s MAX PULSE ENERGY up to 1 mJ MAX FREQUENCY 60 KHz COOLING SYSTEM air cooled PULSE DURATION 100 ns at 20 kHz LASER CLASS IV
Description
SMALL, BUT POWERFUL The LZR ENG NANO is entry level in the field of engraving and marking but the ideal solution for small workshops. We wanted to satisfy the growing demand for goldsmiths and laboratories by creating a compact laser engraver/marker at an affordable price. FEATURES Pulsed fiber laser Manual Z-axis regulation Small size Easy user-friendly software Ideal for small workshop 36 month warranty APPLICATIONS Engrave on rings, bracelets, medallions and flat surfaces Engrave on watch faces and eyewear of any metal material Engrave Photographs, names, designs, logos, and trademarks Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the ECO and PRO series, the NANO products are also built using ytterbium-doped fiber optics and is a system with low environmental impact and low maintenance (up to 50,000 working hours). The maximum marking area ranges from 60x60mm to 100x100mm depending on the lens. The machine is small, with a fully accessible working chamber thanks to the absence of closures and hatches. There are two available models with either 20W or 30W of maximum output power. Maneuvering pieces and configuring setups is very fast and easy. Unlike the ECO and PRO series, the z-axis is not motor driven and must be adjusted manually. To help position the z-axis appropriately, the NANO machine has an innovative and intuitive focusing system with overlapping laser pointers. The NANO can also be equipped with a video camera for optimization of the processing, and for possible remote assistance. The included software is capable of importing files from commonly-used computer design programs such as svg, dxf, bmp, plt, jpg, dwg, and others. The software makes it easy to perform any job from engraving an image, to engraving text on the inside of a ring, to engraving a custom design on a bangle, to marking and cutting custom shaped objects. Additional options that can be included with the NANO machines include: high precision rotating axis system for rings and bangles, electro-pneumatic feeder for metal sheets, vacuum exhaust system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system. For our Full Laser Engraving System Click Here. SPECIFICATIONS NANO 20 NANO 30 OUTPUT POWER 20 W 30 W WAVE LENGHT 1064 nm M2 < 1.8 POWER SUPPLY 230 V 50/60 Hz opt. 110 V on request ABSORBED POWER 250 W 350 W WORKING SPACE DIMENSION (LXDXH) 250x250x310 mm WEIGHT 35 kg 35 kg FOCAL 100: MARKING AREA / SPOT 60×60 mm / 16 um FOCAL 100: MARKING AREA / SPOT 100×100 mm / 26 um SPEED OF GALVO HEAD 5000 mm/s MAX PULSE ENERGY up to 1 mJ MAX FREQUENCY 60 KHz COOLING SYSTEM air cooled PULSE DURATION 100 ns at 20 kHz LASER CLASS IV

Suppliers

Company
Product
Description
Supplier Links
LZR ENG NANO – Laser Engraving Systems -  - Sunstone Engineering
Payson, UT, United States
LZR ENG NANO – Laser Engraving Systems
LZR ENG NANO – Laser Engraving Systems
SMALL, BUT POWERFUL The LZR ENG NANO is entry level in the field of engraving and marking but the ideal solution for small workshops. We wanted to satisfy the growing demand for goldsmiths and laboratories by creating a compact laser engraver/marker at an affordable price. FEATURES Pulsed fiber laser Manual Z-axis regulation Small size Easy user-friendly software Ideal for small workshop 36 month warranty APPLICATIONS Engrave on rings, bracelets, medallions and flat surfaces Engrave on watch faces and eyewear of any metal material Engrave Photographs, names, designs, logos, and trademarks Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the ECO and PRO series, the NANO products are also built using ytterbium-doped fiber optics and is a system with low environmental impact and low maintenance (up to 50,000 working hours). The maximum marking area ranges from 60x60mm to 100x100mm depending on the lens. The machine is small, with a fully accessible working chamber thanks to the absence of closures and hatches. There are two available models with either 20W or 30W of maximum output power. Maneuvering pieces and configuring setups is very fast and easy. Unlike the ECO and PRO series, the z-axis is not motor driven and must be adjusted manually. To help position the z-axis appropriately, the NANO machine has an innovative and intuitive focusing system with overlapping laser pointers. The NANO can also be equipped with a video camera for optimization of the processing, and for possible remote assistance. The included software is capable of importing files from commonly-used computer design programs such as svg, dxf, bmp, plt, jpg, dwg, and others. The software makes it easy to perform any job from engraving an image, to engraving text on the inside of a ring, to engraving a custom design on a bangle, to marking and cutting custom shaped objects. Additional options that can be included with the NANO machines include: high precision rotating axis system for rings and bangles, electro-pneumatic feeder for metal sheets, vacuum exhaust system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system. For our Full Laser Engraving System Click Here. SPECIFICATIONS NANO 20 NANO 30 OUTPUT POWER 20 W 30 W WAVE LENGHT 1064 nm M2 < 1.8 POWER SUPPLY 230 V 50/60 Hz opt. 110 V on request ABSORBED POWER 250 W 350 W WORKING SPACE DIMENSION (LXDXH) 250x250x310 mm WEIGHT 35 kg 35 kg FOCAL 100: MARKING AREA / SPOT 60×60 mm / 16 um FOCAL 100: MARKING AREA / SPOT 100×100 mm / 26 um SPEED OF GALVO HEAD 5000 mm/s MAX PULSE ENERGY up to 1 mJ MAX FREQUENCY 60 KHz COOLING SYSTEM air cooled PULSE DURATION 100 ns at 20 kHz LASER CLASS IV

SMALL, BUT POWERFUL

The LZR ENG NANO is entry level in the field of engraving and marking but the ideal solution for small workshops. We wanted to satisfy the growing demand for goldsmiths and laboratories by creating a compact laser engraver/marker at an affordable price.


FEATURES

  • Pulsed fiber laser
  • Manual Z-axis regulation
  • Small size
  • Easy user-friendly software
  • Ideal for small workshop
  • 36 month warranty

APPLICATIONS

  • Engrave on rings, bracelets, medallions and flat surfaces
  • Engrave on watch faces and eyewear of any metal material
  • Engrave Photographs, names, designs, logos, and trademarks

Engraving to meet your needs.

The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results.

Similar to the ECO and PRO series, the NANO products are also built using ytterbium-doped fiber optics and is a system with low environmental impact and low maintenance (up to 50,000 working hours).

The maximum marking area ranges from 60x60mm to 100x100mm depending on the lens.

The machine is small, with a fully accessible working chamber thanks to the absence of closures and hatches. There are two available models with either 20W or 30W of maximum output power. Maneuvering pieces and configuring setups is very fast and easy. Unlike the ECO and PRO series, the z-axis is not motor driven and must be adjusted manually. To help position the z-axis appropriately, the NANO machine has an innovative and intuitive focusing system with overlapping laser pointers. The NANO can also be equipped with a video camera for optimization of the processing, and for possible remote assistance.

The included software is capable of importing files from commonly-used computer design programs such as svg, dxf, bmp, plt, jpg, dwg, and others. The software makes it easy to perform any job from engraving an image, to engraving text on the inside of a ring, to engraving a custom design on a bangle, to marking and cutting custom shaped objects.

Additional options that can be included with the NANO machines include: high precision rotating axis system for rings and bangles, electro-pneumatic feeder for metal sheets, vacuum exhaust system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system.

For our Full Laser Engraving System Click Here.


SPECIFICATIONS

NANO 20 NANO 30
OUTPUT POWER 20 W 30 W
WAVE LENGHT 1064 nm
M2 < 1.8
POWER SUPPLY 230 V 50/60 Hz opt. 110 V on request
ABSORBED POWER 250 W 350 W
WORKING SPACE DIMENSION (LXDXH) 250x250x310 mm
WEIGHT 35 kg 35 kg
FOCAL 100: MARKING AREA / SPOT 60×60 mm / 16 um
FOCAL 100: MARKING AREA / SPOT 100×100 mm / 26 um
SPEED OF GALVO HEAD 5000 mm/s
MAX PULSE ENERGY up to 1 mJ
MAX FREQUENCY 60 KHz
COOLING SYSTEM air cooled
PULSE DURATION 100 ns at 20 kHz
LASER CLASS IV

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Laser Processing Equipment
Product Name LZR ENG NANO – Laser Engraving Systems
Type Complete or Turnkey System
Unlock Full Specs
to access all available technical data

Similar Products

DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Optical Switches -  - CASTECH, Inc.
CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; Splitter
Power 100 to 1000 watts
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module
Laser Operation Cutting; Marking
View Details