Sunon SAS Dc Blower, 9 X 3Mm, 3V; Blower Type Sunon UB393-100

Description
DC BLOWER, 9 X 3MM, 3V; Blower Type:BLDC Low Voltage; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:30dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 9 X 3MM, 3V; Blower Type:BLDC Low Voltage; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:30dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 9 X 3Mm, 3V; Blower Type Sunon - 54M1406 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 9 X 3Mm, 3V; Blower Type Sunon
54M1406
Dc Blower, 9 X 3Mm, 3V; Blower Type Sunon 54M1406
DC BLOWER, 9 X 3MM, 3V; Blower Type:BLDC Low Voltage; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:30dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

DC BLOWER, 9 X 3MM, 3V; Blower Type:BLDC Low Voltage; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:9mm; External Depth:3mm; Air Flow - CFM:0.04CFM; Air Flow - m3/min:0.001m³/min; Noise Rating:30dBA; Bearing Type:Vapo Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 54M1406
Product Name Dc Blower, 9 X 3Mm, 3V; Blower Type Sunon
Air Flow Rate 0 SCFM (0.0680 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 1306 SCFM (2220 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan, Double Width - Series 13 - Hartzell Air Movement
Specs
Fan / Blower Diameter 10.0 to 60.0 inch (254 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details