SF207A/SGN -- FANS, THERMAL MANAGEMENT - FANS - AC FANS
Sunon, Inc.
Fans, Thermal Management - Fans - AC Fans
SF207A/SGN
Description
FAN AXIAL 120X38MM 24VAC
-
Acme Chip Technology Co., Limited
Description
FAN AXIAL 120X38MM 24VAC
Suppliers
Fans, Thermal Management - Fans - AC Fans
SF207A/SGN
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
SF207A/SGN |
|
Product Name
|
Fans, Thermal Management - Fans - AC Fans |
|
Maximum Air Flow
|
90 SCFM (153 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
24 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
2 suppliers