Sunon SAS Dc Blower, 97Mm X 94Mm X 33Mm, 12Vdc; Blower Type Sunon PMB1297PYB1-AY.(2).GN

Description
DC BLOWER, 97MM X 94MM X 33MM, 12VDC; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.85m³/min; Noise Rating:55.8dBA; Power Rating:8.6WRoHS Compliant: Yes
Datasheet
Description
DC BLOWER, 97MM X 94MM X 33MM, 12VDC; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.85m³/min; Noise Rating:55.8dBA; Power Rating:8.6WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Blower, 97Mm X 94Mm X 33Mm, 12Vdc; Blower Type Sunon - 96M8306 - Newark, An Avnet Company
Chicago, IL, United States
Dc Blower, 97Mm X 94Mm X 33Mm, 12Vdc; Blower Type Sunon
96M8306
Dc Blower, 97Mm X 94Mm X 33Mm, 12Vdc; Blower Type Sunon 96M8306
DC BLOWER, 97MM X 94MM X 33MM, 12VDC; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.85m³/min; Noise Rating:55.8dBA; Power Rating:8.6WRoHS Compliant: Yes

DC BLOWER, 97MM X 94MM X 33MM, 12VDC; Blower Type:Compact; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97mm; External Depth:33mm; Air Flow - CFM:30.5CFM; Air Flow - m3/min:0.85m³/min; Noise Rating:55.8dBA; Power Rating:8.6WRoHS Compliant: Yes

Supplier's Site Datasheet
Blowers DC Blower, 97x94x33mm, 12VDC, 30.5CFM, 7.2W, 55.8dBA, 3600RPM, 0.92inch H2O, 2Ball Bearing, Auto Restart

Blowers DC Blower, 97x94x33mm, 12VDC, 30.5CFM, 7.2W, 55.8dBA, 3600RPM, 0.92inch H2O, 2Ball Bearing, Auto Restart

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 96M8306 PMB1297PYB1-AY.(2).GN
Product Name Dc Blower, 97Mm X 94Mm X 33Mm, 12Vdc; Blower Type Sunon Blowers
Air Flow Rate 30 SCFM (51.84 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 125 SCFM (212 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details