FAN AXIAL 80X25MM 24VDC WIRE
DC Fans DC Fan, High Airflow Series, 80x25mm, 24VDC, 57CFM, 3.03W, 43.1dBA, 4500RPM, 0.35inch H2O, Vapo Bearing, MagLev Motor
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | PF80252V2-1000U-A99 | PF80252V2-1000U-A99 |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Maximum Air Flow | 57 SCFM (96.88 m³/hr) | |
| Maximum Sound Level | 43.1 dbA | |
| Nominal Voltage | 24 volts |