Sunon, Inc.
DC Brushless Fans (BLDC)
PF60381BX-1000U-A9H
Description
FAN 60X38MM 12VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 60X38MM 12VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-PF60381BX-1000U-A9H-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
75.2 SCFM (128 m³/hr)
|
|
Maximum Static Pressure
|
3.57 in H2O (6.67 Torr)
|
|
Maximum Sound Level
|
67 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level
41.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6000 SCFM (10198 m³/hr)
Maximum Sound Level
92 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details