Qualtek Electronics Corp. DC Brushless Fans (BLDC) FAD1-06025CBHW12

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 24.3 CFM (0.680m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 24.3 CFM (0.680m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - Q625-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q625-ND
DC Brushless Fans (BLDC) Q625-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 24.3 CFM (0.680m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 24.3 CFM (0.680m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-06025CBHW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-06025CBHW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-06025CBHW12
FAN AXIAL 60X25MM 12VDC WIRE

FAN AXIAL 60X25MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 60x25mm Ball 12VDC WIRE

DC Fans DC FAN 60x25mm Ball 12VDC WIRE

Buy Now Datasheet
FAN 60X25MM BALL 12VDC WIRE - 70111361 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN 60X25MM BALL 12VDC WIRE
70111361
FAN 60X25MM BALL 12VDC WIRE 70111361
Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Q625-ND FAD1-06025CBHW12 FAD1-06025CBHW12 70111361
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN 60X25MM BALL 12VDC WIRE
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr) 24.3 SCFM (41.3 m³/hr) 13.2 to 31.4 SCFM (22.44 to 53.37 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
Maximum Sound Level 36.3 dbA 36.3 dbA 18.1 to 42.9 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details