Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.4 CFM (0.431m³/min) 2 Wire Leads
FAN AXIAL 40X28MM 12VDC WIRE
DC Fans DC Fan, 40x28mm, 12VDC, 15.4CFM, 1.95W, 45.9dBA, 11000RPM, 0.78inch H2O, 2Ball Bearing, Auto Restart
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1907-ND | PF40281B3-000U-A99 | PF40281B3-000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 15.4 SCFM (26.18 m³/hr) | 15.4 SCFM (26.18 m³/hr) | |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | ||
| Maximum Sound Level | 43.9 dbA | 43.9 dbA | |
| Nominal Voltage | 12 volts | 12 volts |