12VDC FAN 70X15MM ALARM/PWM
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-MF70151V3-1000U-Q99-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.1 SCFM (32.46 m³/hr) |
| Maximum Static Pressure | 0.0700 in H2O (0.1308 Torr) |
| Maximum Sound Level | 20.7 dbA |
| Nominal Voltage | 12 volts |