Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Vapo-Bearing™ 11.0 CFM (0.308m³/min) 2 Wire Leads
DC Fans DC Fan, 50x10mm, 5VDC, 11CFM, 0.43W, 25.6dBA, 4800RPM, 0.11inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 50X10MM VAPO 5VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-2045-ND | MF50100V2-1000U-A99 | MF50100V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 11 SCFM (18.7 m³/hr) | 11 SCFM (18.7 m³/hr) | |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) | ||
| Maximum Sound Level | 25.6 dbA | 25.6 dbA | |
| Nominal Voltage | 5 volts | 5 volts |