Pelonis Technologies, Inc. 6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6038Z24BPLB1b-5

Description
60 x 60 x 38mm (2.36 x 2.36 x 1.50in.) 12V, 24V, 48V 38.89~66.67 CFM (1.10~1.89 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 38mm (2.36 x 2.36 x 1.50in.) 12V, 24V, 48V 38.89~66.67 CFM (1.10~1.89 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z24BPLB1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6038Z24BPLB1b-5
6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6038Z24BPLB1b-5
60 x 60 x 38mm (2.36 x 2.36 x 1.50in.) 12V, 24V, 48V 38.89~66.67 CFM (1.10~1.89 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 38mm (2.36 x 2.36 x 1.50in.)
12V, 24V, 48V
38.89~66.67 CFM (1.10~1.89 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6038Z24BPLB1b-5
Product Name 6038-5 Series 24 V (Voltage) and 18.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
Nominal Voltage 24 to 27 volts
Running Current 0.7900 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
6038-5 Series 24 V (Voltage) and 8.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038H24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level 53.1 dbA
View Details
8026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026Y24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2539 to ? in H2O (0.4744 to ? Torr)
Maximum Sound Level 37.1 dbA
View Details