MF35100V2-1000C-A99 -- ELECTRONIC COOLING FANS
Sunon, Inc.
Electronic Cooling Fans
MF35100V2-1000C-A99
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
MF35100V2-1000C-A99 |
|
Product Name
|
Electronic Cooling Fans |
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details