Sunon MEC0381V3-000U-A99 Axial Fan
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Vapo-Bearing™ 93.0 CFM (2.60m³/min) 2 Wire Leads
DC Fans DC Fan, 120x38mm, 12VDC, 93CFM, 2.9W, 37dBA, 2100RPM, 0.18inch H2O, Vapo Bearing, MagLev Motor, Auto Restart
FAN AXIAL 120X38MM 12VDC WIRE
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 7980792 | 259-1490-ND | MEC0381V3-000U-A99 | MEC0381V3-000U-A99 |
| Product Name | Axial Fans | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 92.96 SCFM (158 m³/hr) | 93 SCFM (158 m³/hr) | 93 SCFM (158 m³/hr) | |
| Blower/Fan Type | Axial Fan | Tube Axial | ||
| Motor Type | DC | DC | Brushless | |
| Thickness/Length | 4.72 inch (120 mm) | 4.72 inch (120 mm) |