Sunon, Inc. Fan Axial 60X15Mm 12Vdc Wire Rohs Compliant Sunon ME60151V1-000U-A99

Description
FAN AXIAL 60X15MM 12VDC WIRE ROHS COMPLIANT: YES
Datasheet
Description
FAN AXIAL 60X15MM 12VDC WIRE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Axial 60X15Mm 12Vdc Wire Rohs Compliant Sunon - 09AK5494 - Newark, An Avnet Company
Chicago, IL, United States
Fan Axial 60X15Mm 12Vdc Wire Rohs Compliant Sunon
09AK5494
Fan Axial 60X15Mm 12Vdc Wire Rohs Compliant Sunon 09AK5494
FAN AXIAL 60X15MM 12VDC WIRE ROHS COMPLIANT: YES

FAN AXIAL 60X15MM 12VDC WIRE ROHS COMPLIANT: YES

Supplier's Site
FAN;DC;MAGLEV;12V; 25.2CFM; 0.160A; 1.92W; 5400RPM; VAPOBEARING; 60X60X15MM - 70226147 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;DC;MAGLEV;12V; 25.2CFM; 0.160A; 1.92W; 5400RPM; VAPOBEARING; 60X60X15MM
70226147
FAN;DC;MAGLEV;12V; 25.2CFM; 0.160A; 1.92W; 5400RPM; VAPOBEARING; 60X60X15MM 70226147
Features: Sunon Patented MagLev (Magnetic Levitate) Design Vapo Bearing Low Acoustic Noise Level High-Temperature Endurance and Longer Life Span Better Oil Protection Better Dust-Resistance Higher Reliability Auto-Restart Applications: Desktop PC Case, AIO, NB, UMPC, Slim PC, Mini PC, CPU Cooler, Multifunction Printer, Photo Printer, Copy Machine, Power, Game Consoler, PC Arcade Game, Gambling Machine, Audio, Conference System, Networking Phone, Refrigerator, Navigator, Vehicle Audio-Video System, IPC, LCD/LED/Plasma TV, Car Seat, Car Milometer Displayer Panel, Car Audio Amplifier, Medical PC, Testing Instrument, Cash Register

Features:

  • Sunon Patented MagLev (Magnetic Levitate) Design
  • Vapo Bearing
  • Low Acoustic Noise Level
  • High-Temperature Endurance and Longer Life Span
  • Better Oil Protection
  • Better Dust-Resistance
  • Higher Reliability
  • Auto-Restart
    Applications:
  • Desktop PC Case, AIO, NB, UMPC, Slim PC, Mini PC, CPU Cooler, Multifunction Printer, Photo Printer, Copy Machine, Power, Game Consoler, PC Arcade Game, Gambling Machine, Audio, Conference System, Networking Phone, Refrigerator, Navigator, Vehicle Audio-Video System, IPC, LCD/LED/Plasma TV, Car Seat, Car Milometer Displayer Panel, Car Audio Amplifier, Medical PC, Testing Instrument, Cash Register
Supplier's Site
DC Fans DC Fan, 60x15mm, 12VDC, 25.2CFM, 1.92W, 36.2dBA, 5400RPM, 0.15inch H2O, Vapo, Auto Restart

DC Fans DC Fan, 60x15mm, 12VDC, 25.2CFM, 1.92W, 36.2dBA, 5400RPM, 0.15inch H2O, Vapo, Auto Restart

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - ME60151V1-000U-A99 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
ME60151V1-000U-A99
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ME60151V1-000U-A99
FAN AXIAL 60X15MM 12VDC WIRE

FAN AXIAL 60X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 09AK5494 70226147 ME60151V1-000U-A99 ME60151V1-000U-A99
Product Name Fan Axial 60X15Mm 12Vdc Wire Rohs Compliant Sunon FAN;DC;MAGLEV;12V; 25.2CFM; 0.160A; 1.92W; 5400RPM; VAPOBEARING; 60X60X15MM DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.2 SCFM (42.83 m³/hr) 25.2 SCFM (42.83 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 36.2 dbA 36.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB454 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.02 SCFM (1.74 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details