KDE2405PHV1.MS.A.GN.C1500 -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
Sunon, Inc.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
KDE2405PHV1.MS.A.GN.C1500
Description
FAN AXIAL 50X15MM 24VDC
-
Acme Chip Technology Co., Limited
Description
FAN AXIAL 50X15MM 24VDC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
KDE2405PHV1.MS.A.GN.C1500 |
|
Product Name
|
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Motor Type
|
Brushless
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level
36.3 dbA
View Details