Sunon SAS Axial Fan, 60Mm, 24Vdc,18Cfm, 31.3Dba; Supply Voltage Vdc Sunon KD2406PTB2.(2).GN

Description
AXIAL FAN, 60MM, 24VDC,18CFM, 31.3dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:31.3dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 60MM, 24VDC,18CFM, 31.3dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:31.3dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc,18Cfm, 31.3Dba; Supply Voltage Vdc Sunon - 96M8203 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc,18Cfm, 31.3Dba; Supply Voltage Vdc Sunon
96M8203
Axial Fan, 60Mm, 24Vdc,18Cfm, 31.3Dba; Supply Voltage Vdc Sunon 96M8203
AXIAL FAN, 60MM, 24VDC,18CFM, 31.3dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:31.3dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC,18CFM, 31.3dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:31.3dBA; Power Rating:1.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - KD2406PTB2.(2).GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
KD2406PTB2.(2).GN
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) KD2406PTB2.(2).GN
FAN AXIAL 60X25MM 24VDC WIRE

FAN AXIAL 60X25MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 96M8203 KD2406PTB2.(2).GN
Product Name Axial Fan, 60Mm, 24Vdc,18Cfm, 31.3Dba; Supply Voltage Vdc Sunon Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 19.3 SCFM (32.8 m³/hr)
Nominal Voltage 24 volts 24 volts
Nominal Power 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (934 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details