Sunon, Inc.
DC Brushless Fans (BLDC)
HA40101V4-1000U-G99
Description
12VDC FAN 40X10MM ALARM
Request a Quote
Email Supplier
Datasheet
Description
12VDC FAN 40X10MM ALARM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-HA40101V4-1000U-G99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
5.4 SCFM (9.18 m³/hr)
|
|
Maximum Static Pressure
|
0.0900 in H2O (0.1681 Torr)
|
|
Maximum Sound Level
|
15.7 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Nominal Voltage
230 volts
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
70.63 SCFM (120 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details