GM0517PDV1-8.GN -- FAN, MAGLEV MOTOR FAN, 17X17X8MM, 5VDC,0.9 CFM, VAPO BEARING
Sunon, Inc.
Fan, MagLev Motor Fan, 17x17x8mm, 5VDC,0.9 CFM, Vapo Bearing
GM0517PDV1-8.GN
Description
Features:
Sunon Patented MagLev (Magnetic Levitation) Design
Vapo Bearing
High PQ Performance
Low Power Consumption
Low Acoustic Noise Level
High-Temperature Endurance
Longer Life Span
Description
Features:
Sunon Patented MagLev (Magnetic Levitation) Design
Vapo Bearing
High PQ Performance
Low Power Consumption
Low Acoustic Noise Level
High-Temperature Endurance
Longer Life Span
Suppliers
Fan, MagLev Motor Fan, 17x17x8mm, 5VDC,0.9 CFM, Vapo Bearing
70225881
Features:
Sunon Patented MagLev (Magnetic Levitation) Design
Vapo Bearing
High PQ Performance
Low Power Consumption
Low Acoustic Noise Level
High-Temperature Endurance
Longer Life Span
Features:
- Sunon Patented MagLev (Magnetic Levitation) Design
- Vapo Bearing
- High PQ Performance
- Low Power Consumption
- Low Acoustic Noise Level
- High-Temperature Endurance
- Longer Life Span
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
70225881 |
|
Product Name
|
Fan, MagLev Motor Fan, 17x17x8mm, 5VDC,0.9 CFM, Vapo Bearing |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
0.9000 SCFM (1.53 m³/hr)
|
|
Maximum Static Pressure
|
0.2800 in H2O (0.5231 Torr)
|
|
Maximum Sound Level
|
25 dbA
|
|
Nominal Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.64 SCFM (53.78 m³/hr)
Maximum Static Pressure
0.4450 in H2O (0.8314 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1760 SCFM (2992 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details