FAD1-06025CBKW19-A is a 60x60x25mm brushless DC axial fan with ball bearings, operating at 12 VDC, delivering 31.643 CFM airflow and 11.303 mmAq static pressure at 6000 rpm, with PWM speed control and 320mm UL 1061 AWG 26 wire leads. The frame and impeller are made of UL94V-0 plastic. Operating temperature ranges from -10°C to 70°C. Noise level is 42.7 dB(A) at one meter from the intake axis. Weight is 62.0 g. Life expectancy is 70,000 hours at 40°C.
FAD1-06025CBKW19-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025CBKW19-A |
| Product Name | 60x60x25mm, 12 VDC, 31.643 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 31.64 SCFM (53.78 m³/hr) |
| Maximum Static Pressure | 0.4450 in H2O (0.8314 Torr) |
| Maximum Sound Level | 42.7 dbA |
| Nominal Voltage | 12 volts |