Fan Tubeaxial 5VDC Square - 20mm L x 20mm H Vapo-Bearing™ 1.9 CFM (0.053m³/min) 2 Wire Leads
FAN AXIAL 20X10MM VAPO 5VDC WIRE
Features:
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | GM0501PFV1-8.N.GN-ND | GM0501PFV1-8.N.GN | 70225931 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC FAN, GREEN MOTOR, 20X20X10 MM, VAPO BEARING |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1.9 SCFM (3.23 m³/hr) | 1.9 SCFM (3.23 m³/hr) | 1.9 SCFM (3.23 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) | 0.2900 in H2O (0.5418 Torr) | |
| Maximum Sound Level | 25 dbA | 25 dbA | 25 dbA |
| Nominal Voltage | 5 volts | 5 volts | 5 volts |