FAN 100-240VEC 120X38MM IP21
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-CF4113LBL-1000U-AA9-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 64.3 SCFM (109 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) |
| Maximum Sound Level | 31.4 dbA |
| Nominal Voltage | 100 to 240 volts |