Sunon, Inc.
AC Fans
CF1082HVL-1000U-999
Description
EC AXIAL FAN 80X80X25 MM
Request a Quote
Email Supplier
Datasheet
Description
EC AXIAL FAN 80X80X25 MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-CF1082HVL-1000U-999-ND |
|
Product Name
|
AC Fans |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
41 SCFM (69.69 m³/hr)
|
|
Maximum Static Pressure
|
0.1500 in H2O (0.2802 Torr)
|
|
Maximum Sound Level
|
33 dbA
|
|
Nominal Voltage
|
100 to 120 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5580 SCFM (9484 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
52.95 SCFM (90 m³/hr)
Nominal Power
3 watts
View Details