The FAD1-06025BBMW14-A is a 60x60x25mm DC axial fan with a brushless DC motor, ball bearing, and a speed sensor (FG) function. It operates at 5 VDC with a current of 0.35 A, consuming 1.75 W, and achieves a speed of 3500 rpm, delivering 17.9 CFM airflow and 0.152 inAq static pressure. Noise level is 28.1 dB(A) at one meter from the intake. The fan has UL 1061 AWG 26, 320mm wire leads, and its frame and impeller are made of UL94V-0 plastic. Operating temperature ranges from -10°C to 70°C, with a life expectancy of 70,000 hours at 40°C. Weight is 62.0 g.
FAD1-06025BBMW14-A DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1061 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06025BBMW14-A |
| Product Name | 60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 17.9 SCFM (30.43 m³/hr) |
| Maximum Static Pressure | 0.1520 in H2O (0.2840 Torr) |
| Maximum Sound Level | 28.1 dbA |
| Nominal Voltage | 5 volts |