Fan Tubeaxial 240VAC Round - 172mm Dia Ball 239.0 CFM (6.69m³/min) 2 Wire Leads
FAN AXIAL 172X51MM 220/240VAC
AC Fans AC Fan, Alveolate Motor, 171x51mm, 50/60Hz, 220-240VAC, 203/239CFM, 25/26W, 51/58dBA, 2800/3200RPM, 0.62/0.69inch H2O, 2Ball Bearing, Lead Wire
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | A2175-HBL.TC.R.GN-ND | A2175-HBL.TC.R.GN | A2175-HBL.TC.R.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 239 SCFM (406 m³/hr) | 239 SCFM (406 m³/hr) | |
| Maximum Static Pressure | 0.6900 in H2O (1.29 Torr) | ||
| Maximum Sound Level | 58 dbA | 58 dbA | |
| Nominal Voltage | 240 volts | 240 volts |