Sunon SAS Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon A2175-HBL TC GN

Description
AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon - 24M0681 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon
24M0681
Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon 24M0681
AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 24M0681
Product Name Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F2090244250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details