Fan Tubeaxial 115VAC Round - 254mm Dia Ball 870.0 CFM (24.36m³/min) 2 Terminals
AC Fans AC Fan, Alveolate Motor, 254x89mm, 50/60Hz, 115VAC, 800/870CFM, 88/120W, 68/70dBA, 2600/2900RPM, 0.76/0.62inch H2O, 2Ball Bearing, Terminal
FAN AXIAL 254X89MM 115VAC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | A1259-XBT.TC.N.GN-ND | A1259-XBT.TC.N.GN | A1259-XBT.TC.N.GN |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 870 SCFM (1479 m³/hr) | 870 SCFM (1479 m³/hr) | |
| Maximum Static Pressure | 0.6200 in H2O (1.16 Torr) | ||
| Maximum Sound Level | 70 dbA | 70 dbA | |
| Nominal Voltage | 115 volts | 115 volts |