Fan Tubeaxial 115VAC Rectangular - 171mm L x 151mm H Ball 239.0 CFM (6.69m³/min) 2 Wire Leads
FAN AXIAL 171X51MM 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1106-ND | A1175HBL-TC |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 239 SCFM (406 m³/hr) | 239 SCFM (406 m³/hr) |
| Maximum Static Pressure | 0.6900 in H2O (1.29 Torr) | |
| Maximum Sound Level | 58 dbA | 58 dbA |
| Nominal Voltage | 115 volts | 115 volts |