Sunnex Mounts Anti-Vibration Mount SX-645

Description
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.38 inH x L x Stainless Steel Anti-Vibration Mount reduces noise and vibration for - loads.
Description
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.38 inH x L x Stainless Steel Anti-Vibration Mount reduces noise and vibration for - loads.

Suppliers

Company
Product
Description
Supplier Links
Anti-Vibration Mount - SX-645 - Reid Supply
Norton Shores, MI, United States
Anti-Vibration Mount
SX-645
Anti-Vibration Mount SX-645
Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators. . 1.38 inH x L x Stainless Steel Anti-Vibration Mount reduces noise and vibration for - loads.

Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration Mounts are specifically designed to provide low frequency vibration isolation, leveling, and shock attenuation for electronics and machinery. The 15 degree swivel off center adjusts to uneven surfaces with neoprene permanently bonded to the steel base.Ring Mounts protect sensitive equipment from disturbing frequencies as low as 600 and up to 1,800 RPM. These low frequency mounts are made of natural rubber with zinc plated fasteners. They will guard against unwanted transmissions of shock and vibrations. Applications include: medical apparatus, measuring devices, valves, small pumps, small motors, compressors, instrument panels business machines, cameras and fans.Neoprene Compression Mounts protect against shock, vibration, and noise in horizontal or vertical compression load applications. These neoprene rubber mounts have metal inserts and plates that are best suited for use in compressors, motors, fans, and generators.


. 1.38 inH x L x Stainless Steel Anti-Vibration Mount reduces noise and vibration for - loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number SX-645
Product Name Anti-Vibration Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Flat Feet - 19353 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details