The ideal low-cost system for precision rod reconditioning and pin fitting, the LBB-1660 turns old rods into "new" rods! The complete Sunnen Rod Reconditioning System includes honing machine, gage, cap and rod grinder and tooling. This Sunnen method is preferred all over the world. And in only a few jobs a month, you'll pay for your system.
FEATURES + BENEFITS
Produces a round and straight honed bore, in all respects equal to or better than manufacturers' new rods
Keeps your rod inventory to a minimum, enables you to give over-the-counter service on customers' own rods
Reconditions eight passenger car rods in less than 40 minutes
Honing units for complete rod reconditioning diameter range of 1.450" to 4.700" (36.9-119.4 mm)
Ensures top pin fitting precision
Lifetime application service with every machine purchase
The ideal low-cost system for precision rod reconditioning and pin fitting, the LBB-1660 turns old rods into "new" rods! The complete Sunnen Rod Reconditioning System includes honing machine, gage, cap and rod grinder and tooling. This Sunnen method is preferred all over the world. And in only a few jobs a month, you'll pay for your system.
FEATURES + BENEFITS
- Produces a round and straight honed bore, in all respects equal to or better than manufacturers' new rods
- Keeps your rod inventory to a minimum, enables you to give over-the-counter service on customers' own rods
- Reconditions eight passenger car rods in less than 40 minutes
- Honing units for complete rod reconditioning diameter range of 1.450" to 4.700" (36.9-119.4 mm)
- Ensures top pin fitting precision
- Lifetime application service with every machine purchase