Sunnen Products Company Horizontal Tube Hone HTA-Series

Description
Sunnen's HTA Series Horizontal Tube Hone is affordable and flexible yet has capabilities typically found in high-end systems such as a PLC-control with touch-screen interface for setting all machine parameters. The HTA is the first all-electric tube hone engineered specifically for hydraulic service facilities doing resurfacing and repair of actuators for construction, mining, farming and forestry equipment. It is also ideal for applications such as flow tube/meter run cleanup, extruder tube repair and other low stock removal jobs. The HTA Series is available in two models: the HTA-2100 (2-meter/6.56 ft. stroke) and the HTA-4100 (4 meter/13.12 ft. stroke). If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 64-533 mm (2.5 – 21 in) Diameter Range (O.D.): 610 mm (24 in) max Spindle Speed: 20-300 RPM Spindle Power: 2.24 kW (3 Hp) FEATURES & BENEFITS Ideal for resurfacing and repair work where light-duty stock removal is needed ... up to 0.030 inches (0,76 mm). Electromechanical stoker and spindle, features a Siemens servo stroker motor with belt drive for quiet and precise operation combined with a 3 Hp (2,24 kW) spindle unit. Powerful Siemens PLC with color touch screen controls electrical functions of the system in conjunction with standard push buttons and a joystick. Auto tensioning system includes a programmable auto tool feed that is standard. The abrasives can be fed up manually as well. Works with Sunnen portable tooling for precise, accurate and consistent bore sizing. Bore diameter range: 2.5 - 21 inches (64 - 533 mm).
Datasheet
Description
Sunnen's HTA Series Horizontal Tube Hone is affordable and flexible yet has capabilities typically found in high-end systems such as a PLC-control with touch-screen interface for setting all machine parameters. The HTA is the first all-electric tube hone engineered specifically for hydraulic service facilities doing resurfacing and repair of actuators for construction, mining, farming and forestry equipment. It is also ideal for applications such as flow tube/meter run cleanup, extruder tube repair and other low stock removal jobs. The HTA Series is available in two models: the HTA-2100 (2-meter/6.56 ft. stroke) and the HTA-4100 (4 meter/13.12 ft. stroke). If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 64-533 mm (2.5 – 21 in) Diameter Range (O.D.): 610 mm (24 in) max Spindle Speed: 20-300 RPM Spindle Power: 2.24 kW (3 Hp) FEATURES & BENEFITS Ideal for resurfacing and repair work where light-duty stock removal is needed ... up to 0.030 inches (0,76 mm). Electromechanical stoker and spindle, features a Siemens servo stroker motor with belt drive for quiet and precise operation combined with a 3 Hp (2,24 kW) spindle unit. Powerful Siemens PLC with color touch screen controls electrical functions of the system in conjunction with standard push buttons and a joystick. Auto tensioning system includes a programmable auto tool feed that is standard. The abrasives can be fed up manually as well. Works with Sunnen portable tooling for precise, accurate and consistent bore sizing. Bore diameter range: 2.5 - 21 inches (64 - 533 mm).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Tube Hone - HTA-Series - Sunnen Products Company
St. Louis, MO, United States
Horizontal Tube Hone
HTA-Series
Horizontal Tube Hone HTA-Series
Sunnen's HTA Series Horizontal Tube Hone is affordable and flexible yet has capabilities typically found in high-end systems such as a PLC-control with touch-screen interface for setting all machine parameters. The HTA is the first all-electric tube hone engineered specifically for hydraulic service facilities doing resurfacing and repair of actuators for construction, mining, farming and forestry equipment. It is also ideal for applications such as flow tube/meter run cleanup, extruder tube repair and other low stock removal jobs. The HTA Series is available in two models: the HTA-2100 (2-meter/6.56 ft. stroke) and the HTA-4100 (4 meter/13.12 ft. stroke). If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 64-533 mm (2.5 – 21 in) Diameter Range (O.D.): 610 mm (24 in) max Spindle Speed: 20-300 RPM Spindle Power: 2.24 kW (3 Hp) FEATURES & BENEFITS Ideal for resurfacing and repair work where light-duty stock removal is needed ... up to 0.030 inches (0,76 mm). Electromechanical stoker and spindle, features a Siemens servo stroker motor with belt drive for quiet and precise operation combined with a 3 Hp (2,24 kW) spindle unit. Powerful Siemens PLC with color touch screen controls electrical functions of the system in conjunction with standard push buttons and a joystick. Auto tensioning system includes a programmable auto tool feed that is standard. The abrasives can be fed up manually as well. Works with Sunnen portable tooling for precise, accurate and consistent bore sizing. Bore diameter range: 2.5 - 21 inches (64 - 533 mm).

Sunnen's HTA Series Horizontal Tube Hone is affordable and flexible yet has capabilities typically found in high-end systems such as a PLC-control with touch-screen interface for setting all machine parameters.

The HTA is the first all-electric tube hone engineered specifically for hydraulic service facilities doing resurfacing and repair of actuators for construction, mining, farming and forestry equipment. It is also ideal for applications such as flow tube/meter run cleanup, extruder tube repair and other low stock removal jobs.

The HTA Series is available in two models: the HTA-2100 (2-meter/6.56 ft. stroke) and the HTA-4100 (4 meter/13.12 ft. stroke).

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • Diameter Range (I.D.): 64-533 mm (2.5 – 21 in)
  • Diameter Range (O.D.): 610 mm (24 in) max
  • Spindle Speed: 20-300 RPM
  • Spindle Power: 2.24 kW (3 Hp)

FEATURES & BENEFITS

  • Ideal for resurfacing and repair work where light-duty stock removal is needed ... up to 0.030 inches (0,76 mm).
  • Electromechanical stoker and spindle, features a Siemens servo stroker motor with belt drive for quiet and precise operation combined with a 3 Hp (2,24 kW) spindle unit.
  • Powerful Siemens PLC with color touch screen controls electrical functions of the system in conjunction with standard push buttons and a joystick.
  • Auto tensioning system includes a programmable auto tool feed that is standard. The abrasives can be fed up manually as well.
  • Works with Sunnen portable tooling for precise, accurate and consistent bore sizing. Bore diameter range: 2.5 - 21 inches (64 - 533 mm).
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number HTA-Series
Product Name Horizontal Tube Hone
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 20 to 300 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

HH Series Horizontal Spindle Honing System - HH-12 - Precision Surfacing Solutions
Specs
Type Honing Machine; Lapping Machine
Mounting Floor
Applications / Material Abraded Clean / Surface Prep; Metal; Wet Grinding
View Details
Double Side Lapping Machine (DSM) Advanced -  - SpeedFam Corporation
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Metal
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Heavy Duty Horizontal Tube Hone - HTD - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details