Sunnen Products Company Heavy Duty Horizontal Tube Hone HTD

Description
Sunnen's HTD Heavy-Duty Tube Hone is built for demanding applications such as cylinder liners, hydraulic cylinders, extrusion cylinders, aircraft components and compressor components. The powerful system can remove more than 2,500 cm³/h. With a state-of-the-art touch screen control and power, tubes can be honed without bore drilling. The HTD can handle bore lengths from 4,000 mm (13.1 ft in) to 14,000 mm (45.9 ft). The system is easy to set up and stores more than 900 setups. The system recommends the required tool, sets the spindle speed and all cycle parameters. A new set-up can be made in two minutes. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 50 – 500 mm (2 – 20 in) Diameter Range (O.D.): 850 mm (33.5 in) max Spindle Motor: 22 kW (29.5 Hp) Servo Stroke Motor: 14.0 kW (18.75 Hp) FEATURES & BENEFITS Automatic bore geometry correction 100 percent process control with tool overload protection 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Tool life for tool insertion and removal Front stationary steady rest shaft support Lifetime application service with every machine purchase
Datasheet
Description
Sunnen's HTD Heavy-Duty Tube Hone is built for demanding applications such as cylinder liners, hydraulic cylinders, extrusion cylinders, aircraft components and compressor components. The powerful system can remove more than 2,500 cm³/h. With a state-of-the-art touch screen control and power, tubes can be honed without bore drilling. The HTD can handle bore lengths from 4,000 mm (13.1 ft in) to 14,000 mm (45.9 ft). The system is easy to set up and stores more than 900 setups. The system recommends the required tool, sets the spindle speed and all cycle parameters. A new set-up can be made in two minutes. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 50 – 500 mm (2 – 20 in) Diameter Range (O.D.): 850 mm (33.5 in) max Spindle Motor: 22 kW (29.5 Hp) Servo Stroke Motor: 14.0 kW (18.75 Hp) FEATURES & BENEFITS Automatic bore geometry correction 100 percent process control with tool overload protection 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Tool life for tool insertion and removal Front stationary steady rest shaft support Lifetime application service with every machine purchase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Horizontal Tube Hone - HTD - Sunnen Products Company
St. Louis, MO, United States
Heavy Duty Horizontal Tube Hone
HTD
Heavy Duty Horizontal Tube Hone HTD
Sunnen's HTD Heavy-Duty Tube Hone is built for demanding applications such as cylinder liners, hydraulic cylinders, extrusion cylinders, aircraft components and compressor components. The powerful system can remove more than 2,500 cm³/h. With a state-of-the-art touch screen control and power, tubes can be honed without bore drilling. The HTD can handle bore lengths from 4,000 mm (13.1 ft in) to 14,000 mm (45.9 ft). The system is easy to set up and stores more than 900 setups. The system recommends the required tool, sets the spindle speed and all cycle parameters. A new set-up can be made in two minutes. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 50 – 500 mm (2 – 20 in) Diameter Range (O.D.): 850 mm (33.5 in) max Spindle Motor: 22 kW (29.5 Hp) Servo Stroke Motor: 14.0 kW (18.75 Hp) FEATURES & BENEFITS Automatic bore geometry correction 100 percent process control with tool overload protection 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Tool life for tool insertion and removal Front stationary steady rest shaft support Lifetime application service with every machine purchase

Sunnen's HTD Heavy-Duty Tube Hone is built for demanding applications such as cylinder liners, hydraulic cylinders, extrusion cylinders, aircraft components and compressor components. The powerful system can remove more than 2,500 cm³/h. With a state-of-the-art touch screen control and power, tubes can be honed without bore drilling.

The HTD can handle bore lengths from 4,000 mm (13.1 ft in) to 14,000 mm (45.9 ft). The system is easy to set up and stores more than 900 setups. The system recommends the required tool, sets the spindle speed and all cycle parameters. A new set-up can be made in two minutes.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • Diameter Range (I.D.): 50 – 500 mm (2 – 20 in)
  • Diameter Range (O.D.): 850 mm (33.5 in) max
  • Spindle Motor: 22 kW (29.5 Hp)
  • Servo Stroke Motor: 14.0 kW (18.75 Hp)

FEATURES & BENEFITS

  • Automatic bore geometry correction
  • 100 percent process control with tool overload protection
  • 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure
  • Variable stroke speed, adjustable in 0.1m/min increments
  • Tool life for tool insertion and removal
  • Front stationary steady rest shaft support
  • Lifetime application service with every machine purchase
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number HTD
Product Name Heavy Duty Horizontal Tube Hone
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 10 to 280 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Precision Vertical Honing System - SV-2400 Series - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Single Side Lapping Machine - BAW/BTAW - SpeedFam Corporation
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Clean / Surface Prep; Metal
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Surfacing Machine - S7AD - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details