SunLED Company, LLC LED Indication - Discrete XZVGMYK54W-4

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1223-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1223-6-ND
LED Indication - Discrete 1497-1223-6-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1223-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1223-1-ND
LED Indication - Discrete 1497-1223-1-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1223-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1223-2-ND
LED Indication - Discrete 1497-1223-2-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - XZVGMYK54W-4
750829-XZVGMYK54W-4
LED Indication - Discrete - XZVGMYK54W-4 750829-XZVGMYK54W-4
Manufacturer: SunLED Win Source Part Number: 750829-XZVGMYK54W-4 Packaging: Reel - TR Color: Green, Yellow Package: 0805 Mounting: SMD Configuration: Independent Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 49mcd Green, 118mcd Yellow Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 570nm Green, 590nm Yellow Wavelength - Peak: 574nm Green, 590nm Yellow Size: 2.00mm L x 1.25mm W Family Name: XZVGMYK54W-4 Categories: Optoelectronics Manufacturer Homepage: www.sunled.com Manufacturer Package: Chip LED Height (Maximum): 0.45mm ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: SunLED
Win Source Part Number: 750829-XZVGMYK54W-4
Packaging: Reel - TR
Color: Green, Yellow
Package: 0805
Mounting: SMD
Configuration: Independent
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 49mcd Green, 118mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 570nm Green, 590nm Yellow
Wavelength - Peak: 574nm Green, 590nm Yellow
Size: 2.00mm L x 1.25mm W
Family Name: XZVGMYK54W-4
Categories: Optoelectronics
Manufacturer Homepage: www.sunled.com
Manufacturer Package: Chip LED
Height (Maximum): 0.45mm
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1223-6-ND 750829-XZVGMYK54W-4
Product Name LED Indication - Discrete LED Indication - Discrete - XZVGMYK54W-4
LED Package: 0805 (2012 Metric) 2.00mm L x 1.25mm W
LED Type Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 574 to 590 nm (5740 to 5900 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 960 milliwatts
Array Array
View Details
LED Indication - Discrete - C503B-RAS-CY0B0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
LED Indication - Discrete - 1497-1425-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details