Win Source Part Number: 1180477-XZVGMYK53W-9
Category: Optoelectronics>LED Indication - Discrete
Color: Green, Yellow
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 49mcd Green, 148mcd Yellow
Voltage - Forward (Vf) (Typ): 2.1V Green, 2V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 570nm Green, 590nm Yellow
Wavelength - Peak: 574nm Green, 590nm Yellow
Height (Max): 0.65mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 2-SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Alternative Parts (Cross-Reference): XZVGMYK53W9;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Other Names: 1497-1312-6,Q1146473
Base Product Number: XZVGMYK53
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0603 (1608 Metric)
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0603 (1608 Metric)
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1180477-XZVGMYK53W-9 | 1497-1312-1-ND |
| Product Name | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Yellow; Green; Multi-Colored; Green, Yellow | Yellow; Green; Multi-Colored |
| Peak Wavelength | 570 nm (5700 Å) | 574 to 590 nm (5740 to 5900 Å) |
| Viewing Angle | 130 degrees | 130 degrees |
| Forward Voltage | 2.1 volts | 2 to 2.1 volts |