SunLED Company, LLC LED Indication - Discrete XZVGMDK53W-9

Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1380-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1380-2-ND
LED Indication - Discrete 1497-1380-2-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1380-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1380-6-ND
LED Indication - Discrete 1497-1380-6-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1380-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1380-1-ND
LED Indication - Discrete 1497-1380-1-ND
Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Green, Red 570nm Green, 630nm Red LED Indication - Discrete 2.1V Green, 1.95V Red 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1380-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - 1497-1495-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details